Vishay Intertechnology, Inc. RES 2.6K OHM 1/4W 1% AXIAL RNC60H2601FSRE6

Description
RES 2.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.6K OHM 1/4W 1% AXIAL - RNC60H2601FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.6K OHM 1/4W 1% AXIAL
RNC60H2601FSRE6
RES 2.6K OHM 1/4W 1% AXIAL RNC60H2601FSRE6
RES 2.6Kohm 1/4W 1% AXIAL

RES 2.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2601FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2601FSRE6-ND
Through Hole Resistors RNC60H2601FSRE6-ND
2.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2601FSRE6 RNC60H2601FSRE6-ND
Product Name RES 2.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details