Vishay Intertechnology, Inc. RES 25.5 OHM 1/4W 1% AXIAL RNC60H25R5FSBSL

Description
RES 25.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 25.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 1/4W 1% AXIAL - RNC60H25R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 1/4W 1% AXIAL
RNC60H25R5FSBSL
RES 25.5 OHM 1/4W 1% AXIAL RNC60H25R5FSBSL
RES 25.5ohm 1/4W 1% AXIAL

RES 25.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H25R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H25R5FSBSL-ND
Through Hole Resistors RNC60H25R5FSBSL-ND
25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H25R5FSBSL RNC60H25R5FSBSL-ND
Product Name RES 25.5 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details