Vishay Intertechnology, Inc. RES 25.8K OHM 1/4W .5% AXIAL RNC60H2582DSRSL

Description
RES 25.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.8Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.8K OHM 1/4W .5% AXIAL - RNC60H2582DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.8K OHM 1/4W .5% AXIAL
RNC60H2582DSRSL
RES 25.8K OHM 1/4W .5% AXIAL RNC60H2582DSRSL
RES 25.8Kohm 1/4W .5% AXIAL

RES 25.8Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2582DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2582DSRSL-ND
Through Hole Resistors RNC60H2582DSRSL-ND
25.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.8 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2582DSRSL RNC60H2582DSRSL-ND
Product Name RES 25.8K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers