Vishay Intertechnology, Inc. RES 2.55M OHM 1/4W 1% AXIAL RNC60H2554FMRE6

Description
RES 2.55Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55M OHM 1/4W 1% AXIAL - RNC60H2554FMRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55M OHM 1/4W 1% AXIAL
RNC60H2554FMRE6
RES 2.55M OHM 1/4W 1% AXIAL RNC60H2554FMRE6
RES 2.55Mohm 1/4W 1% AXIAL

RES 2.55Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2554FMRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2554FMRE6-ND
Through Hole Resistors RNC60H2554FMRE6-ND
2.55 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2554FMRE6 RNC60H2554FMRE6-ND
Product Name RES 2.55M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.55E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details