Vishay Intertechnology, Inc. RES 25.5K OHM 1/4W .5% AXIAL RNC60H2552DSBSL

Description
RES 25.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 25.5Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5K OHM 1/4W .5% AXIAL - RNC60H2552DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5K OHM 1/4W .5% AXIAL
RNC60H2552DSBSL
RES 25.5K OHM 1/4W .5% AXIAL RNC60H2552DSBSL
RES 25.5Kohm 1/4W .5% AXIAL

RES 25.5Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2552DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2552DSBSL-ND
Through Hole Resistors RNC60H2552DSBSL-ND
25.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

25.5 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2552DSBSL RNC60H2552DSBSL-ND
Product Name RES 25.5K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623708-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 8.20E7 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details