Vishay Intertechnology, Inc. RES 2.55K OHM 1/4W 1% AXIAL RNC60H2551FSRSL

Description
RES 2.55Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.55Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/4W 1% AXIAL - RNC60H2551FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/4W 1% AXIAL
RNC60H2551FSRSL
RES 2.55K OHM 1/4W 1% AXIAL RNC60H2551FSRSL
RES 2.55Kohm 1/4W 1% AXIAL

RES 2.55Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2551FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2551FSRSL-ND
Through Hole Resistors RNC60H2551FSRSL-ND
2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.55 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2551FSRSL RNC60H2551FSRSL-ND
Product Name RES 2.55K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2550 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details