Vishay Intertechnology, Inc. RES 2.52K OHM 1/4W .5% AXIAL RNC60H2521DSRSL

Description
RES 2.52Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.52Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.52K OHM 1/4W .5% AXIAL - RNC60H2521DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.52K OHM 1/4W .5% AXIAL
RNC60H2521DSRSL
RES 2.52K OHM 1/4W .5% AXIAL RNC60H2521DSRSL
RES 2.52Kohm 1/4W .5% AXIAL

RES 2.52Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2521DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2521DSRSL-ND
Through Hole Resistors RNC60H2521DSRSL-ND
2.52 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.52 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2521DSRSL RNC60H2521DSRSL-ND
Product Name RES 2.52K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2520 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details