Vishay Intertechnology, Inc. RES 24.3 OHM 1/4W 1% AXIAL RNC60H24R3FSBSL

Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 24.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3 OHM 1/4W 1% AXIAL - RNC60H24R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3 OHM 1/4W 1% AXIAL
RNC60H24R3FSBSL
RES 24.3 OHM 1/4W 1% AXIAL RNC60H24R3FSBSL
RES 24.3ohm 1/4W 1% AXIAL

RES 24.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H24R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H24R3FSBSL-ND
Through Hole Resistors RNC60H24R3FSBSL-ND
24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H24R3FSBSL RNC60H24R3FSBSL-ND
Product Name RES 24.3 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 24.3 ohms 24.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers