Vishay Intertechnology, Inc. RES 2.49M OHM 1/4W 1% AXIAL RNC60H2494FMBSL

Description
RES 2.49Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/4W 1% AXIAL - RNC60H2494FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/4W 1% AXIAL
RNC60H2494FMBSL
RES 2.49M OHM 1/4W 1% AXIAL RNC60H2494FMBSL
RES 2.49Mohm 1/4W 1% AXIAL

RES 2.49Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2494FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2494FMBSL-ND
Through Hole Resistors RNC60H2494FMBSL-ND
2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2494FMBSL RNC60H2494FMBSL-ND
Product Name RES 2.49M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details