Vishay Intertechnology, Inc. Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2494DMB14

Description
Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H2494DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H2494DMB14
Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2494DMB14
Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H2494DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2494DMB14-ND
Through Hole Resistors RNC60H2494DMB14-ND
2.49 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2494DMB14 RNC60H2494DMB14-ND
Product Name Res Metal Film 2.49M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details