Vishay Intertechnology, Inc. RES 249K OHM 1/4W .5% AXIAL RNC60H2493DSB14

Description
RES 249Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 249Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249K OHM 1/4W .5% AXIAL - RNC60H2493DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249K OHM 1/4W .5% AXIAL
RNC60H2493DSB14
RES 249K OHM 1/4W .5% AXIAL RNC60H2493DSB14
RES 249Kohm 1/4W .5% AXIAL

RES 249Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2493DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2493DSB14-ND
Through Hole Resistors RNC60H2493DSB14-ND
249 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

249 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2493DSB14 RNC60H2493DSB14-ND
Product Name RES 249K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 249000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 80.6 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details