Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2492BSB14

Description
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2492BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2492BSB14-ND
Through Hole Resistors RNC60H2492BSB14-ND
24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 24.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk - RNC60H2492BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 24.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
RNC60H2492BSB14
Res Metal Film 24.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk RNC60H2492BSB14
Res Metal Film 24.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 24.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2492BSB14-ND RNC60H2492BSB14
Product Name Through Hole Resistors Res Metal Film 24.9K Ohm 0.1% 1/4W ¦50ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details