Vishay Intertechnology, Inc. RES 2.49K OHM 1/4W 1% AXIAL RNC60H2491FSB14

Description
RES 2.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/4W 1% AXIAL - RNC60H2491FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/4W 1% AXIAL
RNC60H2491FSB14
RES 2.49K OHM 1/4W 1% AXIAL RNC60H2491FSB14
RES 2.49Kohm 1/4W 1% AXIAL

RES 2.49Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RNC60H2491FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2491FSB14-ND
Through Hole Resistors 541-RNC60H2491FSB14-ND
2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 73K6923 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
73K6923
Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 73K6923
Resistor,Metal Film,2.49KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,2.49KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2491FSB14 541-RNC60H2491FSB14-ND 73K6923
Product Name RES 2.49K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,2.49Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details