Vishay Intertechnology, Inc. Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2464DMB14

Description
Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk - RNC60H2464DMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk
RNC60H2464DMB14
Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk RNC60H2464DMB14
Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNC60H2464DMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2464DMB14-ND
Through Hole Resistors RNC60H2464DMB14-ND
2.46 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.46 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2464DMB14 RNC60H2464DMB14-ND
Product Name Res Metal Film 2.46M Ohm 0.5% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 1 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details