Vishay Intertechnology, Inc. RES 2.45K OHM 1/4W .5% AXIAL RNC60H2451DSB14

Description
RES 2.45Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.45Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.45K OHM 1/4W .5% AXIAL - RNC60H2451DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.45K OHM 1/4W .5% AXIAL
RNC60H2451DSB14
RES 2.45K OHM 1/4W .5% AXIAL RNC60H2451DSB14
RES 2.45Kohm 1/4W .5% AXIAL

RES 2.45Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2451DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2451DSB14-ND
Through Hole Resistors RNC60H2451DSB14-ND
2.45 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.45 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H2451DSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2451DSB14
Through Hole Resistors RNC60H2451DSB14
RES 2.45K OHM 1/4W .5% AXIAL

RES 2.45K OHM 1/4W .5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2451DSB14 RNC60H2451DSB14-ND RNC60H2451DSB14
Product Name RES 2.45K OHM 1/4W .5% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 2450 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details