Vishay Intertechnology, Inc. RES 2.43M OHM 1/4W .5% AXIAL RNC60H2434DMBSL

Description
RES 2.43Mohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.43Mohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43M OHM 1/4W .5% AXIAL - RNC60H2434DMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43M OHM 1/4W .5% AXIAL
RNC60H2434DMBSL
RES 2.43M OHM 1/4W .5% AXIAL RNC60H2434DMBSL
RES 2.43Mohm 1/4W .5% AXIAL

RES 2.43Mohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2434DMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2434DMBSL-ND
Through Hole Resistors RNC60H2434DMBSL-ND
2.43 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.43 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2434DMBSL RNC60H2434DMBSL-ND
Product Name RES 2.43M OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.43E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details