Vishay Intertechnology, Inc. RES 243K OHM 1/4W .5% AXIAL RNC60H2433DSRSL

Description
RES 243Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/4W .5% AXIAL - RNC60H2433DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/4W .5% AXIAL
RNC60H2433DSRSL
RES 243K OHM 1/4W .5% AXIAL RNC60H2433DSRSL
RES 243Kohm 1/4W .5% AXIAL

RES 243Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2433DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2433DSRSL-ND
Through Hole Resistors RNC60H2433DSRSL-ND
243 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2433DSRSL RNC60H2433DSRSL-ND
Product Name RES 243K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details