Vishay Intertechnology, Inc. RES 243K OHM 1/4W .1% AXIAL RNC60H2433BSBSL

Description
RES 243Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 243Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/4W .1% AXIAL - RNC60H2433BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/4W .1% AXIAL
RNC60H2433BSBSL
RES 243K OHM 1/4W .1% AXIAL RNC60H2433BSBSL
RES 243Kohm 1/4W .1% AXIAL

RES 243Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2433BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2433BSBSL-ND
Through Hole Resistors RNC60H2433BSBSL-ND
243 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2433BSBSL RNC60H2433BSBSL-ND
Product Name RES 243K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details