Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2432FSB14

Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2432FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2432FSB14-ND
Through Hole Resistors RNC60H2432FSB14-ND
24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,24.3K ,1%,50PPM,S/.001%,BULK - RNC60H2432FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,24.3K ,1%,50PPM,S/.001%,BULK
RNC60H2432FSB14
MF,1/4W,24.3K ,1%,50PPM,S/.001%,BULK RNC60H2432FSB14
MF,1/4W,24.3K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,24.3K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,24.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 98B8846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,24.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
98B8846
Resistor,metal Film,24.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 98B8846
Resistor,Metal Film,24.3KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,24.3KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2432FSB14-ND RNC60H2432FSB14 98B8846
Product Name Through Hole Resistors MF,1/4W,24.3K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,24.3Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details