Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2432DSB14

Description
24.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
24.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2432DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2432DSB14-ND
Through Hole Resistors RNC60H2432DSB14-ND
24.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

24.3 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,24.3K ,.5%,50PPM,S/.001%,BULK - RNC60H2432DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,24.3K ,.5%,50PPM,S/.001%,BULK
RNC60H2432DSB14
MF,1/4W,24.3K ,.5%,50PPM,S/.001%,BULK RNC60H2432DSB14
MF,1/4W,24.3K ,.5%,50PPM,S/.001%,B ULK

MF,1/4W,24.3K ,.5%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2432DSB14-ND RNC60H2432DSB14
Product Name Through Hole Resistors MF,1/4W,24.3K ,.5%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers