Vishay Intertechnology, Inc. RES 243 OHM 1/4W 1% AXIAL RNC60H2430FMRSL

Description
RES 243ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/4W 1% AXIAL - RNC60H2430FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/4W 1% AXIAL
RNC60H2430FMRSL
RES 243 OHM 1/4W 1% AXIAL RNC60H2430FMRSL
RES 243ohm 1/4W 1% AXIAL

RES 243ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2430FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2430FMRSL-ND
Through Hole Resistors RNC60H2430FMRSL-ND
243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2430FMRSL RNC60H2430FMRSL-ND
Product Name RES 243 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details