Vishay Intertechnology, Inc. RES 243 OHM 1/4W .1% AXIAL RNC60H2430BSB14

Description
RES 243ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 243ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243 OHM 1/4W .1% AXIAL - RNC60H2430BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243 OHM 1/4W .1% AXIAL
RNC60H2430BSB14
RES 243 OHM 1/4W .1% AXIAL RNC60H2430BSB14
RES 243ohm 1/4W .1% AXIAL

RES 243ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2430BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2430BSB14-ND
Through Hole Resistors RNC60H2430BSB14-ND
243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

243 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2430BSB14 RNC60H2430BSB14-ND
Product Name RES 243 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 243 ohms 243 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers