Vishay Intertechnology, Inc. RES 2.4K OHM 1/4W 1% AXIAL RNC60H2401FSB14

Description
RES 2.4Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 2.4Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/4W 1% AXIAL - RNC60H2401FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W 1% AXIAL
RNC60H2401FSB14
RES 2.4K OHM 1/4W 1% AXIAL RNC60H2401FSB14
RES 2.4Kohm 1/4W 1% AXIAL

RES 2.4Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RNC60H2401FSB14
Product Name RES 2.4K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers