Vishay Intertechnology, Inc. Through Hole Resistors RNC60H23R2BSB14

Description
23.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
23.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H23R2BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H23R2BSB14-ND
Through Hole Resistors RNC60H23R2BSB14-ND
23.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.2 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,23.2,.1%,50PPM,S/.001%,BULK - RNC60H23R2BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,23.2,.1%,50PPM,S/.001%,BULK
RNC60H23R2BSB14
MF,1/4W,23.2,.1%,50PPM,S/.001%,BULK RNC60H23R2BSB14
MF,1/4W,23.2,.1%,50P PM,S/.001%,BULK

MF,1/4W,23.2,.1%,50PPM,S/.001%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H23R2BSB14-ND RNC60H23R2BSB14
Product Name Through Hole Resistors MF,1/4W,23.2,.1%,50PPM,S/.001%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 23.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers