Vishay Intertechnology, Inc. RES 2.37M OHM 1/4W 1% AXIAL RNC60H2374FPB14

Description
RES 2.37Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37M OHM 1/4W 1% AXIAL - RNC60H2374FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37M OHM 1/4W 1% AXIAL
RNC60H2374FPB14
RES 2.37M OHM 1/4W 1% AXIAL RNC60H2374FPB14
RES 2.37Mohm 1/4W 1% AXIAL

RES 2.37Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2374FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2374FPB14-ND
Through Hole Resistors RNC60H2374FPB14-ND
2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2374FPB14 RNC60H2374FPB14-ND
Product Name RES 2.37M OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.37E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers