Vishay Intertechnology, Inc. Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H2374FMRE5

Description
Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R - RNC60H2374FMRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R
RNC60H2374FMRE5
Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R RNC60H2374FMRE5
Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H2374FMRE5TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2374FMRE5TR-ND
Through Hole Resistors 541-RNC60H2374FMRE5TR-ND
2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2374FMRE5 541-RNC60H2374FMRE5TR-ND
Product Name Res Metal Film 2.37M Ohm 1% 1/4W ¦50ppm/¦C 1% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details