Vishay Intertechnology, Inc. RES 237K OHM 1/4W 1% AXIAL RNC60H2373FSRSL

Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/4W 1% AXIAL - RNC60H2373FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/4W 1% AXIAL
RNC60H2373FSRSL
RES 237K OHM 1/4W 1% AXIAL RNC60H2373FSRSL
RES 237Kohm 1/4W 1% AXIAL

RES 237Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2373FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2373FSRSL-ND
Through Hole Resistors RNC60H2373FSRSL-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2373FSRSL RNC60H2373FSRSL-ND
Product Name RES 237K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details