Vishay Intertechnology, Inc. RES 237K OHM 1/4W 1% AXIAL RNC60H2373FSRE6

Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/4W 1% AXIAL - RNC60H2373FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/4W 1% AXIAL
RNC60H2373FSRE6
RES 237K OHM 1/4W 1% AXIAL RNC60H2373FSRE6
RES 237Kohm 1/4W 1% AXIAL

RES 237Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2373FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2373FSRE6-ND
Through Hole Resistors RNC60H2373FSRE6-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2373FSRE6 RNC60H2373FSRE6-ND
Product Name RES 237K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers