Vishay Intertechnology, Inc. RES 23.7K OHM 1/4W .1% AXIAL RNC60H2372BSRSL

Description
RES 23.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 23.7Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/4W .1% AXIAL - RNC60H2372BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/4W .1% AXIAL
RNC60H2372BSRSL
RES 23.7K OHM 1/4W .1% AXIAL RNC60H2372BSRSL
RES 23.7Kohm 1/4W .1% AXIAL

RES 23.7Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2372BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2372BSRSL-ND
Through Hole Resistors RNC60H2372BSRSL-ND
23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2372BSRSL RNC60H2372BSRSL-ND
Product Name RES 23.7K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260347 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR47J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers