Vishay Intertechnology, Inc. MF,1/4W,2.37K ,1%,50PPM,S/.001%,BULK RNC60H2371FSB14

Description
MF,1/4W,2.37K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet
Description
MF,1/4W,2.37K ,1%,50PPM,S/.001%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,2.37K ,1%,50PPM,S/.001%,BULK - RNC60H2371FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,2.37K ,1%,50PPM,S/.001%,BULK
RNC60H2371FSB14
MF,1/4W,2.37K ,1%,50PPM,S/.001%,BULK RNC60H2371FSB14
MF,1/4W,2.37K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,2.37K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Through Hole Resistors - RNC60H2371FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2371FSB14-ND
Through Hole Resistors RNC60H2371FSB14-ND
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2371FSB14 RNC60H2371FSB14-ND
Product Name MF,1/4W,2.37K ,1%,50PPM,S/.001%,BULK Through Hole Resistors
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details