Vishay Intertechnology, Inc. RES 2.37K OHM 1/4W .1% AXIAL RNC60H2371BSRSL

Description
RES 2.37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.37Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/4W .1% AXIAL - RNC60H2371BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/4W .1% AXIAL
RNC60H2371BSRSL
RES 2.37K OHM 1/4W .1% AXIAL RNC60H2371BSRSL
RES 2.37Kohm 1/4W .1% AXIAL

RES 2.37Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2371BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2371BSRSL-ND
Through Hole Resistors RNC60H2371BSRSL-ND
2.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.37 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2371BSRSL RNC60H2371BSRSL-ND
Product Name RES 2.37K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details