Vishay Intertechnology, Inc. RES 237 OHM 1/4W 1% AXIAL RNC60H2370FSBSL

Description
RES 237ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/4W 1% AXIAL - RNC60H2370FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/4W 1% AXIAL
RNC60H2370FSBSL
RES 237 OHM 1/4W 1% AXIAL RNC60H2370FSBSL
RES 237ohm 1/4W 1% AXIAL

RES 237ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2370FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2370FSBSL-ND
Through Hole Resistors RNC60H2370FSBSL-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2370FSBSL RNC60H2370FSBSL-ND
Product Name RES 237 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237 ohms 237 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details