Vishay Intertechnology, Inc. RES 237 OHM 1/4W .1% AXIAL RNC60H2370BSRE6

Description
RES 237ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 237ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237 OHM 1/4W .1% AXIAL - RNC60H2370BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237 OHM 1/4W .1% AXIAL
RNC60H2370BSRE6
RES 237 OHM 1/4W .1% AXIAL RNC60H2370BSRE6
RES 237ohm 1/4W .1% AXIAL

RES 237ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2370BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2370BSRE6-ND
Through Hole Resistors RNC60H2370BSRE6-ND
237 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

237 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RNC60H2370BSRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RNC60H2370BSRE6
Through Hole Resistors RNC60H2370BSRE6
RES 237 OHM 1/4W .1% AXIAL

RES 237 OHM 1/4W .1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RNC60H2370BSRE6 RNC60H2370BSRE6-ND RNC60H2370BSRE6
Product Name RES 237 OHM 1/4W .1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 237 ohms 237 ohms 237 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details