Vishay Intertechnology, Inc. RES 234K OHM 1/4W .5% AXIAL RNC60H2343DSB14

Description
RES 234Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 234Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 234K OHM 1/4W .5% AXIAL - RNC60H2343DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 234K OHM 1/4W .5% AXIAL
RNC60H2343DSB14
RES 234K OHM 1/4W .5% AXIAL RNC60H2343DSB14
RES 234Kohm 1/4W .5% AXIAL

RES 234Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2343DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2343DSB14-ND
Through Hole Resistors RNC60H2343DSB14-ND
234 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

234 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2343DSB14 RNC60H2343DSB14-ND
Product Name RES 234K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 234000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers