Vishay Intertechnology, Inc. RES 232K OHM 1/4W .1% AXIAL RNC60H2323BRRSL

Description
RES 232Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 232Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232K OHM 1/4W .1% AXIAL - RNC60H2323BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232K OHM 1/4W .1% AXIAL
RNC60H2323BRRSL
RES 232K OHM 1/4W .1% AXIAL RNC60H2323BRRSL
RES 232Kohm 1/4W .1% AXIAL

RES 232Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2323BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2323BRRSL-ND
Through Hole Resistors RNC60H2323BRRSL-ND
232 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

232 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2323BRRSL RNC60H2323BRRSL-ND
Product Name RES 232K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 232000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers