Vishay Intertechnology, Inc. RES 2.32K OHM 1/4W .5% AXIAL RNC60H2321DSB14

Description
RES 2.32Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 2.32Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 1/4W .5% AXIAL - RNC60H2321DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 1/4W .5% AXIAL
RNC60H2321DSB14
RES 2.32K OHM 1/4W .5% AXIAL RNC60H2321DSB14
RES 2.32Kohm 1/4W .5% AXIAL

RES 2.32Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2321DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2321DSB14-ND
Through Hole Resistors RNC60H2321DSB14-ND
2.32 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.32 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2321DSB14 RNC60H2321DSB14-ND
Product Name RES 2.32K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details