Vishay Intertechnology, Inc. RES 23K OHM 1/4W 1% AXIAL RNC60H2302FSB14

Description
RES 23Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23K OHM 1/4W 1% AXIAL - RNC60H2302FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23K OHM 1/4W 1% AXIAL
RNC60H2302FSB14
RES 23K OHM 1/4W 1% AXIAL RNC60H2302FSB14
RES 23Kohm 1/4W 1% AXIAL

RES 23Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2302FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2302FSB14-ND
Through Hole Resistors RNC60H2302FSB14-ND
23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

23 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2302FSB14 RNC60H2302FSB14-ND
Product Name RES 23K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details