Vishay Intertechnology, Inc. RES 22.9K OHM 1/4W .1% AXIAL RNC60H2292BSRSL

Description
RES 22.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1/4W .1% AXIAL - RNC60H2292BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1/4W .1% AXIAL
RNC60H2292BSRSL
RES 22.9K OHM 1/4W .1% AXIAL RNC60H2292BSRSL
RES 22.9Kohm 1/4W .1% AXIAL

RES 22.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2292BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2292BSRSL-ND
Through Hole Resistors RNC60H2292BSRSL-ND
22.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2292BSRSL RNC60H2292BSRSL-ND
Product Name RES 22.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details