Vishay Intertechnology, Inc. RES 22.9K OHM 1/4W .1% AXIAL RNC60H2292BSBSL

Description
RES 22.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.9Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.9K OHM 1/4W .1% AXIAL - RNC60H2292BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.9K OHM 1/4W .1% AXIAL
RNC60H2292BSBSL
RES 22.9K OHM 1/4W .1% AXIAL RNC60H2292BSBSL
RES 22.9Kohm 1/4W .1% AXIAL

RES 22.9Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2292BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2292BSBSL-ND
Through Hole Resistors RNC60H2292BSBSL-ND
22.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.9 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2292BSBSL RNC60H2292BSBSL-ND
Product Name RES 22.9K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details