Vishay Intertechnology, Inc. RES 229 OHM 1/4W .5% AXIAL RNC60H2290DSB14

Description
RES 229ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 229ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 229 OHM 1/4W .5% AXIAL - RNC60H2290DSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 229 OHM 1/4W .5% AXIAL
RNC60H2290DSB14
RES 229 OHM 1/4W .5% AXIAL RNC60H2290DSB14
RES 229ohm 1/4W .5% AXIAL

RES 229ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2290DSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2290DSB14-ND
Through Hole Resistors RNC60H2290DSB14-ND
229 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

229 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2290DSB14 RNC60H2290DSB14-ND
Product Name RES 229 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 229 ohms 229 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details