Vishay Intertechnology, Inc. Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H2263FRRE7201

Description
Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R - RNC60H2263FRRE7201 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R
RNC60H2263FRRE7201
Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R RNC60H2263FRRE7201
Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RNC60H2263FRRE7201TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RNC60H2263FRRE7201TR-ND
Through Hole Resistors 541-RNC60H2263FRRE7201TR-ND
226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

226 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2263FRRE7201 541-RNC60H2263FRRE7201TR-ND
Product Name Res Metal Film 226K Ohm 1% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers