Vishay Intertechnology, Inc. RES 22.3K OHM 1/4W .1% AXIAL RNC60H2232BSRSL

Description
RES 22.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 22.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.3K OHM 1/4W .1% AXIAL - RNC60H2232BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.3K OHM 1/4W .1% AXIAL
RNC60H2232BSRSL
RES 22.3K OHM 1/4W .1% AXIAL RNC60H2232BSRSL
RES 22.3Kohm 1/4W .1% AXIAL

RES 22.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2232BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2232BSRSL-ND
Through Hole Resistors RNC60H2232BSRSL-ND
22.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2232BSRSL RNC60H2232BSRSL-ND
Product Name RES 22.3K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details