Vishay Precision Group Erc-55-200 221K 1% T-2 Rnc60H2213Fs Re5 Vishay RNC60H2213FSRE5

Description
ERC-55-200 221K 1% T-2 RNC60H2213FS RE5
Description
ERC-55-200 221K 1% T-2 RNC60H2213FS RE5

Suppliers

Company
Product
Description
Supplier Links
Erc-55-200 221K 1% T-2 Rnc60H2213Fs Re5 Vishay - 08M7826 - Newark, An Avnet Company
Chicago, IL, United States
Erc-55-200 221K 1% T-2 Rnc60H2213Fs Re5 Vishay
08M7826
Erc-55-200 221K 1% T-2 Rnc60H2213Fs Re5 Vishay 08M7826
ERC-55-200 221K 1% T-2 RNC60H2213FS RE5

ERC-55-200 221K 1% T-2 RNC60H2213FS RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 08M7826
Product Name Erc-55-200 221K 1% T-2 Rnc60H2213Fs Re5 Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2923A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details