Vishay Intertechnology, Inc. RES 2.21K OHM 1/4W .1% AXIAL RNC60H2211BSRSL

Description
RES 2.21Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.21Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/4W .1% AXIAL - RNC60H2211BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/4W .1% AXIAL
RNC60H2211BSRSL
RES 2.21K OHM 1/4W .1% AXIAL RNC60H2211BSRSL
RES 2.21Kohm 1/4W .1% AXIAL

RES 2.21Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2211BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2211BSRSL-ND
Through Hole Resistors RNC60H2211BSRSL-ND
2.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2211BSRSL RNC60H2211BSRSL-ND
Product Name RES 2.21K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details