Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2203FRB14

Description
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2203FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2203FRB14-ND
Through Hole Resistors RNC60H2203FRB14-ND
220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

220 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 220K OHM 1/4W 1% AXIAL - RNC60H2203FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM 1/4W 1% AXIAL
RNC60H2203FRB14
RES 220K OHM 1/4W 1% AXIAL RNC60H2203FRB14
RES 220Kohm 1/4W 1% AXIAL

RES 220Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNC60H2203FRB14-ND RNC60H2203FRB14
Product Name Through Hole Resistors RES 220K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details