Vishay Intertechnology, Inc. RES 22K OHM 1/4W 1% AXIAL RNC60H2202FSB14

Description
RES 22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22K OHM 1/4W 1% AXIAL - RNC60H2202FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22K OHM 1/4W 1% AXIAL
RNC60H2202FSB14
RES 22K OHM 1/4W 1% AXIAL RNC60H2202FSB14
RES 22Kohm 1/4W 1% AXIAL

RES 22Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2202FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2202FSB14-ND
Through Hole Resistors RNC60H2202FSB14-ND
22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

22 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2202FSB14 RNC60H2202FSB14-ND
Product Name RES 22K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details