Vishay Intertechnology, Inc. RES 2.2K OHM 1/4W .1% AXIAL RNC60H2201BSRE6

Description
RES 2.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 2.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/4W .1% AXIAL - RNC60H2201BSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/4W .1% AXIAL
RNC60H2201BSRE6
RES 2.2K OHM 1/4W .1% AXIAL RNC60H2201BSRE6
RES 2.2Kohm 1/4W .1% AXIAL

RES 2.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2201BSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2201BSRE6-ND
Through Hole Resistors RNC60H2201BSRE6-ND
2.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2201BSRE6 RNC60H2201BSRE6-ND
Product Name RES 2.2K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details