Vishay Intertechnology, Inc. RES 21 OHM 1/4W 1% AXIAL RNC60H21R0FSRSL

Description
RES 21ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 21ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21 OHM 1/4W 1% AXIAL - RNC60H21R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21 OHM 1/4W 1% AXIAL
RNC60H21R0FSRSL
RES 21 OHM 1/4W 1% AXIAL RNC60H21R0FSRSL
RES 21ohm 1/4W 1% AXIAL

RES 21ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H21R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H21R0FSRSL-ND
Through Hole Resistors RNC60H21R0FSRSL-ND
21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H21R0FSRSL RNC60H21R0FSRSL-ND
Product Name RES 21 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers