Vishay Intertechnology, Inc. RES 218 OHM 1/4W .5% AXIAL RNC60H2180DSRSL

Description
RES 218ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 218ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 218 OHM 1/4W .5% AXIAL - RNC60H2180DSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 218 OHM 1/4W .5% AXIAL
RNC60H2180DSRSL
RES 218 OHM 1/4W .5% AXIAL RNC60H2180DSRSL
RES 218ohm 1/4W .5% AXIAL

RES 218ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNC60H2180DSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2180DSRSL-ND
Through Hole Resistors RNC60H2180DSRSL-ND
218 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

218 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNC60H2180DSRSL RNC60H2180DSRSL-ND
Product Name RES 218 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 218 ohms 218 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers