Vishay Intertechnology, Inc. Through Hole Resistors RNC60H2152FSB14

Description
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNC60H2152FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNC60H2152FSB14-ND
Through Hole Resistors RNC60H2152FSB14-ND
21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

21.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/4W,21.5K ,1%,50PPM,S/.001%,BULK - RNC60H2152FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,21.5K ,1%,50PPM,S/.001%,BULK
RNC60H2152FSB14
MF,1/4W,21.5K ,1%,50PPM,S/.001%,BULK RNC60H2152FSB14
MF,1/4W,21.5K ,1%,50PPM,S/.001%,BU LK

MF,1/4W,21.5K ,1%,50PPM,S/.001%,BULK

Supplier's Site
Resistor,metal Film,21.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay - 26H7185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
26H7185
Resistor,metal Film,21.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay 26H7185
Resistor,Metal Film,21.5KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNC 60-MilStyle

Resistor,Metal Film,21.5KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNC60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNC60H2152FSB14-ND RNC60H2152FSB14 26H7185
Product Name Through Hole Resistors MF,1/4W,21.5K ,1%,50PPM,S/.001%,BULK Resistor,metal Film,21.5Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnc60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details